EN
  • EN
  • DE

MIC2214-LMYML

Part No MIC2214-LMYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830843-MIC2214-LMYML
Ultra Librarian 3D Model Ultra Librarian MIC2214-LMYML CAD Model

Description

The MIC2214-LMYML is a high-efficiency, synchronous, step-down regulator from Micrel, now Microchip Technology. It is designed to provide a compact and efficient power solution for various applications requiring a regulated voltage from a higher input voltage.

Applications:

  • Point-of-Load Regulation: Powering microprocessors, ASICs, and other critical components.
  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices.
  • Solid State Drives (SSDs): Providing regulated power for SSD controllers and memory.
  • Networking Equipment: Powering network processors, memory, and other components.
  • Industrial Control Systems: Providing stable power for sensors, microcontrollers, and other industrial devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, providing flexibility in power source selection.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Protects the device from damage due to overheating.
  • Enable/Disable Control: Allows for easy power sequencing and shutdown.
  • Compact Package: Small package size for space-constrained applications.

Benefits:

  • Longer Battery Life: High efficiency results in extended battery life for portable devices.
  • Reduced Heat Dissipation: Lower power loss reduces heat generation, improving system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved System Reliability: Overcurrent and thermal protection enhance system reliability.
  • Smaller Solution Size: Compact package size allows for smaller and more compact designs.

Additional Details:

The MIC2214-LMYML uses a constant on-time (COT) control architecture for fast transient response and excellent stability. It also features a power good output, which indicates when the output voltage is within the specified regulation range. The switching frequency is typically optimized for high efficiency and small solution size. The exact input voltage range, output voltage range, and switching frequency can be found in the device datasheet. This regulator is a good choice for a variety of system designs that require a reliable and efficient step-down converter.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess