EN
  • EN
  • DE

MAXQ3181-RAN+

Part No MAXQ3181-RAN+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE General Purpose 1 ADC 3.3V 28-Pin TSSOP / IC AFE POLYPHASE LO-PWR 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 8
Power (Watts) 35mW
Analog Supply Voltage 3.3V
Digital Supply Voltage 3.3V
Case / Package 28-TSSOP
Win Source Part Number 207638-MAXQ3181-RAN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAXQ3181
Introduction Date July 09, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAXQ3181-RAN+ CAD Model

Description

MAXQ3181-RAN+ Energy Measurement Processor

The MAXQ3181-RAN+ from Maxim Integrated is a sophisticated energy measurement processor that provides comprehensive solutions for effective power monitoring and metering. Designed with precision and efficiency in mind, this integrated circuit is tailored for residential, commercial, and industrial energy meter applications.

Key Features:

  • High Accuracy: The device ensures precise energy measurement, which is critical for billing and energy management applications. It meets the accuracy requirements of international metering standards.
  • Multi-Function Capability: It is capable of measuring various electrical parameters including active power, reactive power, apparent power, voltage, current, and power factor, providing a comprehensive overview of power consumption.
  • On-Chip DSP: The on-chip digital signal processing (DSP) engine performs real-time calculations for energy metering, which helps in reducing the workload on the external microcontroller and simplifies system design.
  • Wide Dynamic Range: The MAXQ3181-RAN+ operates effectively over a wide dynamic range, making it suitable for various load conditions.
  • Low Power Consumption: It is designed to consume minimal power, which is critical for metering applications where long-term operation is essential.
  • Flexible Communication: The device includes a serial interface for communication with an external microcontroller, facilitating easy integration into metering systems.

Applications:

  • Smart Energy Meters
  • Power Monitoring Systems
  • Sub-Metering Systems
  • Renewable Energy Monitoring
  • Industrial Instrumentation

The MAXQ3181-RAN+ is available in a compact package, making it an excellent choice for space-constrained applications. Its robust feature set and ease of use make it a valuable component for anyone looking to enhance their energy measurement and management systems.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.7276 $101.4552
3+ $41.6227 $124.8681
5+ $40.3222 $201.6110
6+ $39.0217 $234.1302
8+ $37.7211 $301.7688
11+ $33.8184 $372.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess