EN
  • EN
  • DE

DS1672-3

Part No DS1672-3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY COUNTER I2C 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Binary Counter
Features Trickle-Charger
Time Format Binary
Date Format Binary
Interface I2C, 2-Wire Serial
Voltage - Supply 2.7V ~ 3.3V
Voltage - Supply, Battery 1.3V ~ 3.63V
Current - Timekeeping (Max) 500µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1672
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586205-DS1672-3
Ultra Librarian 3D Model Ultra Librarian DS1672-3 CAD Model

Description

Maxim Integrated DS1672-3 Low-Voltage Serial Timekeeping Chip

The DS1672-3 from Maxim Integrated is a state-of-the-art serial timekeeping chip designed for a wide range of applications requiring accurate time tracking and low-voltage operation. This compact, integrated circuit offers a full binary-coded decimal (BCD) clock calendar that is accessible via a simple serial interface.

The DS1672-3 incorporates a built-in 32.768kHz crystal oscillator, which serves as the timekeeping element, ensuring high accuracy and stability over time and temperature. Its low-voltage operation, with a range of 2.5V to 5.5V, makes it suitable for battery-powered devices or applications where power conservation is crucial.

One of the key features of the DS1672-3 is its automatic leap year compensation, which is valid up to the year 2100. This ensures that the device maintains accurate date information without the need for manual adjustments. Additionally, the chip provides a programmable trickle charger for the backup battery, which can be used to maintain timekeeping when the primary power source is unavailable.

The DS1672-3 also includes an interrupt function with a programmable frequency, allowing it to serve as a wake-up signal for microcontrollers or other components in power-sensitive systems. The timekeeping functions include seconds, minutes, hours, day, date, month, and year information, with the data being transferred over a simple three-wire interface.

Designed with versatility in mind, the DS1672-3 is perfect for applications such as handheld devices, GPS units, data loggers, and smart utility meters. Its small footprint, available in an 8-pin SO package, makes it easy to integrate into space-constrained designs.

Maxim Integrated's commitment to quality and reliability is evident in the DS1672-3, which is specified for operation over the industrial temperature range of -40°C to +85°C. This robust timekeeping solution provides designers with a reliable, long-term time base in a compact, easy-to-use format.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Benchmarq
IC RTC CLK/CALENDAR PAR 24SSOP
Lowest to $11.5950
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Renesas Electronics America
REAL TIME CLOCK PLUS RAM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6721 $58.7862
53+ $2.1926 $116.2078
82+ $2.1240 $174.1680
113+ $2.0556 $232.2828
146+ $1.9870 $290.1020
195+ $1.7815 $347.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess