EN
  • EN
  • DE

ATF750CL-15SC

Part No ATF750CL-15SC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 24SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750C(L)
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number ATF750
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566609-ATF750CL-15SC
Ultra Librarian 3D Model Ultra Librarian ATF750CL-15SC CAD Model

Description

The ATF750CL-15SC is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet a wide range of application requirements. This versatile component is part of the ATF750C series and is characterized by its complex programmable logic capabilities, making it ideal for a variety of digital logic circuits and complex system-level solutions.

Key Features:

  • Speed Grade: The device boasts a 15ns propagation delay, ensuring fast performance for time-critical applications.
  • Temperature Range: It operates within the commercial temperature range, making it suitable for a broad spectrum of environments.
  • Package: This PLD is available in a 24-pin surface-mount package, providing a compact solution for space-constrained applications.
  • Programmability: The ATF750CL-15SC is user-programmable, allowing for custom logic designs that can be tailored to specific application requirements.
  • High-Density PLD: With a high macrocell count, this device provides the density required for advanced logic designs and system integration.
  • Power Consumption: Designed with power efficiency in mind, it offers low power consumption, which is critical for portable and power-sensitive applications.
  • Security: The device includes security features to protect proprietary designs from being copied or tampered with.

Applications:

The ATF750CL-15SC is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Data processing equipment
  • Consumer electronics

With its combination of speed, programmability, and security, the ATF750CL-15SC from Microchip Technology is a powerful and flexible solution for designers looking to create sophisticated digital systems with a single, compact device.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Lowest to $13.0573
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess