Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 64
Purpose Universal
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 207847-MC14557BCP
Ultra Librarian 3D Model Ultra Librarian MC14557BCP CAD Model

Description

ON Semiconductor MC14557BCP Product Overview

The MC14557BCP is a versatile and high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is a Serial-Input/Parallel-Output Shift Register that operates at a standard logic level. It is widely used in digital systems for a variety of applications, including data transfer, signal processing, and control systems.

Key Features

  • Functionality: The MC14557BCP is a 4-bit shift register that allows serial input to be converted into parallel output, making it ideal for expanding the input/output capabilities of microcontrollers and other digital systems.
  • Package: It is packaged in a 16-pin DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards.
  • Operating Voltage: The device operates within a voltage range of 3V to 18V, providing versatility for both low and high-voltage applications.
  • High-Speed Operation: Designed for optimal speed, the MC14557BCP can handle fast data transfer rates, ensuring efficient performance in critical applications.
  • Output Current: The device is capable of sourcing or sinking up to 6.8 mA of output current, allowing it to drive LEDs or other light loads directly.

Applications

The MC14557BCP is used in a variety of applications where data needs to be shifted or expanded from a serial to a parallel format. Some common applications include:

  • Data acquisition systems
  • Microcontroller interface expansion
  • Remote control systems
  • Signal processing units
  • Automated test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC14557BCP is no exception. Each device is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in the industry.

In conclusion, the MC14557BCP from ON Semiconductor is a reliable and efficient solution for extending the functionality of digital systems through its serial-to-parallel conversion capabilities. Its wide operating voltage range, high-speed operation, and robust output current capability make it a valuable component for a broad range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REGISTER SHFT 9BIT ECL 28PLCC
Lowest to $5.6424
ECAD model for MC10E142FNR2G
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT595DB,112
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Need more? Email Us
ECAD model for NPIC6C596ABQ-Q100X
ON Semiconductor
IC SHIFT REGISTER DL 4BIT 16SOIC
Lowest to $0.7257
ECAD model for MC14015BDG
Toshiba Semiconductor and Storage
Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin PDIP Tube
Need more? Email Us
ECAD model for TC74HC166AP(F)
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ECAD model for MC74HC597ADG
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.1513
ECAD model for TC74VHC164FT
ON Semiconductor
IC SHIFT REGISTER DL 4BIT 16SOIC
Lowest to $0.6629
ECAD model for MC14015BDR2G
NXP / Nexperia
8-bit parallel-in/serial-out shift register
Lowest to $0.6444
ECAD model for 74HCT165N

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention