Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269120-PC74HCT166P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT166P CAD Model

Description

The NXP PC74HCT166P is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. The PC74HCT166P is an 8-bit parallel-load or serial-in shift registers with complementary outputs available from the last stage. It allows for a wide range of applications in the field of digital systems.

Key Features

  • Logic Type: 8-bit Shift Register
  • Output Type: Complementary
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Case Style: DIP
  • No. of Pins: 16
  • Operating Temperature Range: -40°C to +125°C
  • Compatibility: TTL Output Level

Functional Description

The device features an 8-bit serial-in, parallel-out shift register that facilitates serial-to-parallel data conversion. The shift register accepts data serially when the shift/load (SH/LD) input is low, and it accepts data in parallel when SH/LD is high. Data is shifted on the positive-going transitions of the clock (CP). When data is loaded in parallel, the state of the data inputs (A-H) is retained in the internal registers. The maximum clock frequency is typically 100MHz, which makes it suitable for high-speed operations.

Applications

The versatility of the NXP PC74HCT166P makes it suitable for a wide array of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data routing
  • Instrumentation and test equipment
  • Automotive systems

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PC74HCT166P is no exception. This device is manufactured to meet the stringent requirements of the industrial and automotive industries, ensuring high performance and durability for critical applications.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2776RB2(TE2)
NJR Corporation/NJRC
Lowest to $10.2414
ECAD model for NJM2828F3-06
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7505A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM6324
NJR Corporation/NJRC
Lowest to $1.7425
ECAD model for NJU211M-TE1
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJPS1M200A9GO
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM387MA(T1)
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJN2268V
NJR Corporation/NJRC
PRECISION VOLTAGE COMPARATOR
Lowest to $2.5600
ECAD model for NJM311D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention