EN
  • EN
  • DE

PC9S08QE64CLH

Part No PC9S08QE64CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP  /  S08 series Microcontroller IC 8-Bit 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 50MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number PC9S
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1084202-PC9S08QE64CLH
Ultra Librarian 3D Model Ultra Librarian PC9S08QE64CLH CAD Model

Description

The NXP PC9S08QE64CLH is a versatile and powerful microcontroller designed for a wide range of applications. It is part of the S08 family of 8-bit microcontrollers that are known for their robust performance and high efficiency. This microcontroller is particularly suitable for industrial control, automotive, and consumer electronics where reliability and cost-effectiveness are paramount.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit (CPU) with a maximum operating frequency of 50 MHz, providing a balance between processing power and power consumption.
  • Flash Memory: 64 KB of on-chip flash memory, which offers ample space for complex applications and the flexibility of in-circuit programming.
  • RAM: 4 KB of Random Access Memory (RAM) for temporary data storage and efficient handling of computational tasks.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports with high current drive capability, allowing for direct drive of LEDs and other devices.
  • Timers: Enhanced timer modules, including an 8-channel timer/pulse-width modulator (TPM) for accurate event timing and motor control.
  • ADC: 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Communication Interfaces: Integrated serial communication interfaces, such as I2C, SPI, and SCI, for easy connectivity with peripheral devices and other microcontrollers.
  • Operating Voltage: Wide operating voltage range from 1.8V to 3.6V, which allows for flexibility in power supply design and compatibility with various types of external hardware.
  • Temperature Range: Industrial operating temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Packaging: Available in a 64-LQFP (Low Profile Quad Flat Package) that provides a compact footprint for space-constrained applications.

Applications

The PC9S08QE64CLH is designed to meet the needs of complex embedded systems. Its robust feature set makes it ideal for applications such as:

  • Industrial control systems
  • Automotive control modules
  • Consumer electronics
  • Smart sensors and monitoring systems
  • Home automation
  • Battery management systems

With its combination of performance, memory capacity, and rich peripheral set, the NXP PC9S08QE64CLH microcontroller is a smart choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess