Products specifications Report Issue?

Win Source Part Number 1030058-PCA84C640P030
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA84C640P030 CAD Model

Description

The PCA84C640P030 is a sophisticated microcontroller unit (MCU) developed by NXP Semiconductors, which is renowned for its high performance and versatility in a wide range of applications. This particular model is part of NXP's 8-bit microcontroller family and is designed to offer a balanced combination of processing power, energy efficiency, and cost-effectiveness.

Key Features

  • 8-bit Microcontroller: The PCA84C640P030 operates on an 8-bit architecture, making it ideal for applications that require reliable control without the complexity of a 16-bit or 32-bit MCU.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including timers, serial communication interfaces, and analog-to-digital converters (ADCs), which simplify design and reduce the need for additional components.
  • Low Power Consumption: Designed for efficiency, the PCA84C640P030 is suitable for battery-powered devices and applications where power conservation is crucial.
  • EPROM Memory: The device includes embedded EPROM memory, allowing for easy programming and reprogramming of the device, which is particularly useful for prototyping and small production runs.

Applications

The PCA84C640P030 is a versatile MCU that can be used in a variety of applications, such as:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home automation
  • Personal health devices and medical instrumentation

Technical Specifications

Parameter Value Core Processor 8-Bit Memory Type EPROM Program Memory Size 30KB (30K x 8) Supply Voltage Min: 2.5V, Max: 6.0V Operating Temperature -40°C to +85°C

The PCA84C640P030 from NXP is a robust and reliable solution for designers looking for an MCU with a good balance of performance and cost. Its array of features and embedded peripherals make it a go-to choice for a multitude of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for PGSMAJ22A F3G
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ6.0A-F
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention