EN
  • EN
  • DE

PCA8581CTDT

Part No PCA8581CTDT
Manufacturer NXP / Nexperia
Catalog EEPROM
Description 128 X 8 I2C/2-WIRE Serial EEPROM PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Win Source Part Number 1220836-PCA8581CTDT
Categories EEPROM
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8581CTDT CAD Model

Description

The PCA8581CTDT is a highly integrated EEPROM (Electrically Erasable Programmable Read-Only Memory) module from NXP Semiconductors, designed for a wide range of applications that require non-volatile memory storage. This EEPROM device is part of the PCA8581 series and is notable for its compatibility with the I²C-bus interface, which is a widely used serial communication protocol in embedded systems.

Key Features

  • Memory Size: The PCA8581CTDT offers a storage capacity that is suitable for applications requiring small data storage for calibration, configuration, or tracking purposes.
  • I²C Interface: The device supports the standard I²C-bus serial interface, enabling easy integration into existing systems with minimal additional components.
  • Write Protection: It includes write protection features that prevent accidental overwrites and ensure data integrity, which is crucial for sensitive applications.
  • Low Power Consumption: Designed for energy efficiency, the PCA8581CTDT is suitable for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Wide Operating Voltage Range: The device operates across a range of voltages, making it versatile for use in various electronic products with different power requirements.
  • Robust Data Retention: Data retention is a critical aspect of EEPROM technology, and the PCA8581CTDT guarantees data retention for an extended period, ensuring the reliability of the stored information.
  • Endurance: The EEPROM cell structure of the PCA8581CTDT allows a significant number of write cycles, which is beneficial for applications that require frequent data updates.

Applications

The PCA8581CTDT is versatile and can be used in various applications, including:

  • Consumer electronics for configuration and user preference storage
  • Industrial control systems for parameter storage and logging
  • Automotive modules for storing calibration data and error codes
  • Communication devices for address book and settings storage

In conclusion, the PCA8581CTDT from NXP is a reliable and efficient EEPROM solution that offers the convenience of I²C-bus interface integration, robust data retention, and a wide operating voltage range, making it an excellent choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess