EN
  • EN
  • DE

PCA9501D

Part No PCA9501D
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus I/O port with interrupt, 2-kbit EEPROM and 6 address pins
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235877-PCA9501D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9501D CAD Model

Description

The NXP PCA9501D is a sophisticated 8-bit I/O expander with an integrated EEPROM designed to provide a seamless interface for adding additional I/O capabilities to I²C-bus/SMBus compatible systems. This versatile component is particularly suitable for applications where I/O pins are at a premium, such as microcontroller-based systems or small form factor devices.

Key Features

  • I²C-bus to Parallel Port Expander: The PCA9501D includes an 8-bit quasi-bidirectional port and an I²C-bus interface, allowing for easy expansion of I/O capabilities with a simple two-wire serial connection.
  • Integrated EEPROM: This device comes with 2 kbits of EEPROM memory, providing non-volatile storage for user-defined data that needs to be retained across power cycles.
  • High-Speed Interface: It supports fast I²C-bus protocols with speeds up to 400 kHz, enabling quick communication with microcontrollers and other devices on the bus.
  • Address Selection: Up to eight PCA9501D devices can share the same I²C-bus/SMBus thanks to three address pins, allowing for a significant expansion of I/O points without additional complexity.
  • Power-On Reset: The device includes a power-on reset circuit which ensures that the I/O expander starts in a known state, enhancing system reliability.
  • Low Standby Current: The PCA9501D is optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Applications

The flexibility and features of the NXP PCA9501D make it an excellent choice for a wide range of applications, including but not limited to:

  • Server motherboards
  • Industrial control systems
  • LED display boards
  • Embedded systems
  • Portable electronics

With its robust design and versatile functionality, the NXP PCA9501D is a powerful solution for expanding I/O capabilities and storing configuration data in a wide array of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess