Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345202-PCA9544D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9544D CAD Model

Description

Product Overview: PCA9544D from NXP

The PCA9544D is a robust, high-performance 4-channel I²C-bus switch with interrupt logic, manufactured by NXP Semiconductors. This integrated circuit is designed to provide seamless communication between a primary I²C-bus and multiple downstream channels, each of which can be active or inactive as determined by the user. This flexibility allows for expanded I²C system capabilities and helps in managing I²C address conflicts between devices that are otherwise incompatible.

Key Features

  • Multi-Channel I²C Switching: The PCA9544D enables up to four downstream channels to be selected via the I²C-bus, making it ideal for applications that require multiple I²C devices with the same address to be connected to a single I²C-bus.
  • Interrupt Functionality: Each channel can be associated with an interrupt signal, allowing the master device to be alerted when a condition on any of the slave devices has changed, without the need for constant polling.
  • Low Standby Current: Designed with energy efficiency in mind, the PCA9544D maintains a low standby current, which is crucial for battery-powered and energy-sensitive applications.
  • Active-Low Reset Input: An active-low reset input allows the PCA9544D to be reset by the system, ensuring reliable operation and recovery from fault conditions.

Applications

The PCA9544D is versatile and can be used in a variety of applications, including but not limited to:

  • Server systems and data centers where multiple I²C devices are present.
  • Industrial control systems requiring complex sensor arrays.
  • Consumer electronics that house multiple I²C-compatible components.
  • Telecommunications equipment that demands high-speed I²C communications.

Technical Specifications

The device operates over a supply voltage range of 2.3V to 5.5V and is available in a 20-pin TSSOP package. It features an operating frequency of up to 400 kHz (Fast-mode I²C) and is fully compliant with the I²C-bus specification. Additionally, the PCA9544D offers an active LOW reset input and incorporates an active LOW interrupt input for each of the four connected slave devices.

You May Also Be Interested in

Seiko Epson Corporation
IC INTERFACE SPECIALIZED 100QFP
Need more? Email Us
ECAD model for S1R72805F00A2
Analog Devices Inc.
IC INTERFACE SPECIALIZED 10MSOP / Address Translator Interface 10-MSOP
Lowest to $6.7625
ECAD model for LTC4316CMS#TRPBF
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
ECAD model for HTMS8101FTK/AF,115
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $4.8896
ECAD model for TLE8457ASJXUMA1
Allegro MicroSystems, LLC
IC MOTOR DVR STEP AUTO / Bipolar Motor Driver DMOS SPI, Step/Direction 20-TSSOP-EP
Lowest to $7.4841
ECAD model for A4993KLPTR-T
Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
Texas Instruments
Super Speed USB 3.0 to SATA Bridge USB 3.0 1.1V/3.3V Tray 64-Pin HTQFP EP / USB 3.0 TO SATA BRIDGE | IC USB3 TO SATA-II BRDGE 64HTQFP
Lowest to $7.6984
ECAD model for TUSB9261IPVP
Texas Instruments
Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $10.5781
ECAD model for LM93CIMT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0815 $64.8900
150+ $0.8874 $133.1100
230+ $0.8597 $197.7310
315+ $0.8319 $262.0485
405+ $0.8043 $325.7415
540+ $0.7211 $389.3940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention