EN
  • EN
  • DE

ATA6570-GCQW0

Part No ATA6570-GCQW0
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN TRX W WD WAKE-UP PIN & PN  /  1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel (TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.55V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Base Product Number ATA6570
Other Names 150-ATA6570-GCQW0TR
Standard Package 6,000
Win Source Part Number 1126617-ATA6570-GCQW0
Ultra Librarian 3D Model Ultra Librarian ATA6570-GCQW0 CAD Model

Description

The ATA6570-GCQW0 is a highly integrated device from Microchip Technology, designed to facilitate reliable communication in automotive and industrial applications. This product is a CAN (Controller Area Network) transceiver that implements the physical layer of the CAN FD (Flexible Data-rate) protocol, which is an extension of the classic CAN protocol with higher bandwidth.

Key Features

  • CAN FD Capability: The ATA6570-GCQW0 supports CAN FD for data rates up to 5 Mbps, enabling faster data transmission and more efficient communication in complex systems.
  • High Electromagnetic Compatibility (EMC): With excellent EMC performance, this transceiver is designed to withstand the harsh electrical environments typical in automotive and industrial applications.
  • Low Power Modes: To conserve energy, the device features several low-power modes, including a Sleep mode and Standby mode, making it suitable for applications that require low power consumption.
  • Wide Operating Voltage: The transceiver operates over a wide supply voltage range, accommodating various automotive and industrial voltage levels.
  • Protection Features: It includes robust protection features such as thermal protection, short-circuit protection, and voltage protection to ensure reliable operation under adverse conditions.

Applications

The ATA6570-GCQW0 is versatile and can be used in a variety of applications, including:

  • Automotive networks, such as in-vehicle infotainment systems, body control modules, and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Building automation
  • Heavy machinery and equipment communication networks

With its robust design and advanced features, the Microchip Technology ATA6570-GCQW0 is a reliable solution for designers looking to implement CAN FD in their automotive or industrial communication systems. It ensures that devices can communicate effectively, with reduced latency and increased data throughput, which is critical in today's sophisticated and interconnected environments.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess