EN
  • EN
  • DE

TUSB9261IPVP

Part No TUSB9261IPVP
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Super Speed USB 3.0 to SATA Bridge USB 3.0 1.1V/3.3V Tray 64-Pin HTQFP EP / USB 3.0 TO SATA BRIDGE | IC USB3 TO SATA-II BRDGE 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications HDD, CD, DVD Drive
Interface USB
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (7x7)
Mounting Style SMD
Family Part Number TUSB9261
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1275001-TUSB9261IPVP
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TUSB9261
Introduction Date November 12, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB9261IPVP CAD Model

Description

The TUSB9261IPVP is a versatile and high-performance USB 3.0 to SATA bridge controller designed by Texas Instruments. This advanced controller is specifically engineered to facilitate the seamless interfacing between a USB 3.0 host connection and SATA storage devices. It is an ideal solution for a wide range of applications including external hard drives, solid-state drives, and optical drives.

Key Features

  • High-Speed Data Transfer: The TUSB9261IPVP supports super-speed USB 3.0 data transfer rates up to 5 Gbps, ensuring rapid file transfers and efficient operation.
  • SATA III Support: With compatibility for SATA I, II, and III, this controller is capable of interfacing with a broad array of storage devices, providing users with flexibility and future-proofing their investment.
  • Integrated ARM Cortex-M3 Processor: The onboard ARM Cortex-M3 processor enables advanced data handling and custom firmware development, allowing for tailored solutions and enhanced functionality.
  • Customizable Firmware: Texas Instruments provides a comprehensive software development kit that enables customization of the firmware to meet specific application requirements.
  • Efficient Power Management: The TUSB9261IPVP includes power management features that minimize power consumption, making it suitable for portable and battery-powered applications.

Applications

The TUSB9261IPVP is a versatile component that can be used in a variety of applications. Its most common uses include:

  • External Hard Disk Drives (HDDs)
  • External Solid-State Drives (SSDs)
  • Optical Drives
  • Docking Stations
  • Backup and Storage Solutions

Technical Specifications

The TUSB9261IPVP operates over a broad temperature range and comes in a 64-pin HTQFP package. It requires a single 3.3V power supply for operation and includes an array of interfaces for status and control signals. The device is compliant with USB 3.0 and SATA specifications, ensuring compatibility with the latest technology standards.

Conclusion

The TUSB9261IPVP from Texas Instruments represents a robust and efficient solution for bridging USB 3.0 and SATA interfaces. Its high-speed data transfer capability, coupled with the power of an ARM Cortex-M3 processor, makes it an excellent choice for developers looking to create high-performance external storage solutions.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Texas Instruments
PATTI / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9030 $55.2240
18+ $5.6640 $101.9520
28+ $5.4870 $153.6360
38+ $5.3100 $201.7800
49+ $5.1330 $251.5170
66+ $4.6020 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess