EN
  • EN
  • DE

PCA9550D

Part No PCA9550D
Manufacturer NXP / Nexperia
Description 2-bit I2C LED driver with programmable blink rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236037-PCA9550D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9550D CAD Model

Description

Product Overview: NXP PCA9550D LED Driver

The PCA9550D is a sophisticated LED driver developed by NXP Semiconductors, designed to control two individual LEDs via a two-pin I²C-bus and SMBus interface. This compact and efficient integrated circuit (IC) is an excellent solution for developers looking to implement LED indication features into their designs with minimal complexity and maximum flexibility.

Key Features

  • I²C Interface: The PCA9550D operates on a supply voltage range of 2.3V to 5.5V, making it suitable for a wide array of applications. Its I²C-bus interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes.
  • LED Driving Capabilities: The device can drive LEDs in an on, off, or blinking mode, and it can modulate the brightness of the LEDs via pulse width modulation (PWM) control.
  • Programmable Blink Rate: Users can program the blink rate of the LEDs with an internal oscillator, providing flexibility in signaling and indication.
  • Low Standby Current: The PCA9550D is optimized for low power consumption with a low standby current, making it ideal for battery-powered applications.

Applications

The PCA9550D LED driver is well-suited for a variety of applications, including:

  • Status indicators for various consumer electronics
  • System health and diagnostic signal indicators for servers and networking equipment
  • Backlighting control for small displays, keypads, and buttons
  • Industrial control system indicators

Package and Availability

The PCA9550D is offered in a small 8-pin SO package, ensuring a minimal footprint on the PCB. This package type also facilitates easy integration into existing designs without significant board space requirements. The product is available for order through NXP's authorized distributors, and detailed datasheets, application notes, and support documentation are provided to assist with the design-in process.

Conclusion

Overall, the NXP PCA9550D LED driver is a versatile and reliable solution for adding visual status indicators and backlighting features to a broad range of electronic products. Its ease of use, programmability, and low power consumption make it an attractive choice for designers looking to enhance their systems with efficient LED control.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess