EN
  • EN
  • DE

PCA9552D

Part No PCA9552D
Manufacturer NXP / Nexperia
Description 16-bit I2C LED driver with programmable blink rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236043-PCA9552D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9552D CAD Model

Description

Product Overview: NXP PCA9552D LED Driver

The PCA9552D is a sophisticated LED driver designed by NXP Semiconductors, engineered to provide a flexible and efficient solution for controlling up to 16 individual LEDs. This integrated circuit is part of NXP's PCA9552 series, known for its ease of use and integration into various lighting and indication applications.

Key Features

  • I²C-Bus Interface: The device features a programmable I²C-bus interface, which allows for seamless communication and control through a two-wire serial connection, making it ideal for applications where pin and wiring reduction is crucial.
  • LED Drive Capability: Each of the 16 LED drivers can be individually programmed to off, on, or blinking at one of two programmable rates, providing a high level of customization for visual status indicators and backlighting solutions.
  • Output Configuration: The outputs are open-drain and can be directly connected to LEDs, with an external resistor used to set the current.
  • Programmable Blink Rate: The PCA9552D offers two user-programmable blink rates and duty cycles, enabling dynamic control over the LED patterns without the need for constant software intervention.
  • Low Standby Current: The device's low standby current makes it suitable for battery-powered devices where power conservation is a priority.

Applications

With its versatile features, the PCA9552D is suited for a broad range of applications, including:

  • Status indicators for servers, networking equipment, and telecommunications systems.
  • Backlighting control for LCD displays, keypads, and buttons.
  • Industrial control indicator lights.
  • Consumer electronics and handheld devices.

Technical Specifications

The PCA9552D operates over a supply voltage range of 2.3V to 5.5V, making it compatible with both 3.3V and 5V systems. It is available in a 24-pin SO package, which is widely used and suitable for automated assembly processes. The device's operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess