EN
  • EN
  • DE

PCA9554AD

Part No PCA9554AD
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236052-PCA9554AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9554AD CAD Model

Description

NXP PCA9554AD I/O Expander

The NXP PCA9554AD is a sophisticated 8-bit I/O expander with an I²C-bus interface, providing the perfect solution for expanding the I/O capabilities of microcontrollers with a limited number of pins. This versatile device is designed to operate with a power supply voltage ranging from 2.3V to 5.5V, making it suitable for a wide array of applications, including mobile devices, servers, and various industrial controls.

Key Features

  • Interface: I²C-bus interface (400 kHz) with 16 unique addresses, ensuring easy integration into multi-device systems.
  • Ports: 8-bit remote I/O pins that can be configured as inputs or outputs.
  • Output Drive Capability: Each I/O can sink or source up to 25 mA, providing sufficient drive capability for most applications.
  • Interrupt Output: An interrupt output is available, which can be triggered by input state changes, eliminating the need for continuous polling and thus saving power.
  • Low Standby Current: The PCA9554AD boasts a low standby current, ideal for battery-powered devices where power conservation is critical.

Applications

The PCA9554AD is a highly adaptable component that can be used in a variety of applications. Its ability to interface with modern microcontrollers makes it suitable for:

  • Expanding the available I/O ports on microcontrollers and microprocessors
  • Servers and personal computers, particularly for monitoring and controlling system parameters
  • Portable devices, where additional I/Os are necessary without increasing the footprint
  • Industrial automation for controlling relays, sensors, and other peripherals

Package and Quality

The NXP PCA9554AD comes in a space-saving 16-pin SOIC package, which is easy to solder onto a PCB and is compatible with standard SMD mounting techniques. NXP's commitment to quality ensures that the PCA9554AD meets the stringent requirements of the industrial temperature range, operating reliably between -40°C to +85°C.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess