The STB4NC60-1 is a state-of-the-art N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high performance in terms of efficiency, switching speed, and reliability, making it an excellent choice for a wide range of applications.
Key Features
- High Voltage Capability: The STB4NC60-1 is capable of handling up to 600V, making it suitable for high voltage applications.
- Low On-Resistance: With its low RDS(on), it provides efficient power handling, reducing losses and improving overall efficiency.
- Fast Switching Speed: The device is designed for fast switching, enabling higher efficiency in applications such as switching power supplies and motor control.
- 100% Avalanche Tested: Each unit is guaranteed to withstand stress in avalanche conditions, ensuring reliability and robustness.
- Zener-Protected: The gate is protected with a Zener diode to enhance safety against electrostatic discharge (ESD) events.
Applications
The STB4NC60-1 MOSFET is versatile and can be employed in various applications, including:
- Switch Mode Power Supplies (SMPS)
- High Efficiency DC-DC Converters
- Motor Control Systems
- Power Management Functions
- LED Lighting Solutions
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
4A
Power Dissipation (P<sub>D)
125W
RDS(on)
1.65 Ohm
Operating Temperature Range
-55°C to +150°C
The STB4NC60-1 from STMicroelectronics is a robust and efficient solution for designers looking to enhance their power management systems. With its outstanding electrical characteristics and thermal performance, it stands out as a reliable component for modern electronic designs.