Products specifications

Manufacturer NXP
Win Source Part Number 1236132-PCA9671DK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9671DK CAD Model

Description

The NXP PCA9671DK is a state-of-the-art remote 16-bit I/O expander designed to optimize the interface between peripheral components and microcontrollers or digital signal processors in a wide array of applications. This powerful component is particularly useful in situations where input/output (I/O) pin expansion is needed, especially in space-constrained environments.

Key Features

  • Extended Temperature Range: The PCA9671DK operates reliably across a broad temperature range, making it suitable for industrial applications.
  • High-Speed I2C-Bus Interface: Featuring a fast I2C-bus interface with speeds up to 1 MHz, the device ensures quick communication with the host controller.
  • 16-bit I/O Ports: The device boasts 16 I/O ports that are configurable as either inputs or outputs, providing flexibility for a variety of uses.
  • Low Standby Current: Its low standby current is advantageous for power-sensitive applications, contributing to energy efficiency.
  • Interrupt Output: An interrupt output pin alerts the host controller when an input state changes, enhancing system responsiveness and efficiency.
  • Polarity Inversion: Input port polarity is programmable, allowing for easy adaptation to different logic signal requirements.

Applications

The PCA9671DK is ideal for expanding the I/O capabilities of microcontrollers in a diverse range of applications, including:

  • Industrial control systems
  • Servers and data centers
  • Embedded systems
  • Home automation
  • Robotics

Technical Specifications

Parameter Value Supply Voltage 2.3V to 5.5V Operating Temperature -40°C to +85°C Package TSSOP24, HVQFN24

Overall, the NXP PCA9671DK is an excellent choice for designers looking to enhance the I/O capabilities of their systems with minimal power consumption and maximum reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention