EN
  • EN
  • DE

PCA9674ABS

Part No PCA9674ABS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 8-bit I/O expander for Fm+ I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236139-PCA9674ABS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9674ABS CAD Model

Description

Product Overview: PCA9674ABS by NXP Semiconductors

The PCA9674ABS is a sophisticated 8-bit I/O expander produced by NXP Semiconductors, designed to provide a seamless interface between any microcontroller and peripheral I/O through the I²C-bus interface. This innovative product is particularly useful in situations where the microcontroller needs to interact with multiple I/Os, but has a limited number of I/O pins available.

Key Features

  • I²C Interface: The PCA9674ABS operates as a slave device on the I²C-bus, allowing for easy communication with the microcontroller via a two-wire serial bus, minimizing the need for extensive wiring.
  • 8-bit I/O Ports: It features eight programmable I/O ports, which can be used as either inputs or outputs. This flexibility makes it suitable for a wide range of applications.
  • High Drive Capability: The outputs can sink 25 mA and source 25 mA, making the PCA9674ABS capable of driving LEDs or other high-current loads directly.
  • Interrupt Output: An interrupt output pin is available, which can be activated when any input state changes, providing an efficient means for the microcontroller to detect input changes without constantly polling the I/O expander.
  • Power Management: The device supports power-down mode, which significantly reduces power consumption when the I/O expander is not in use.
  • Address Pins: Three hardware address pins allow up to eight PCA9674ABS devices on the same I²C-bus, enabling the control of up to 64 individual I/Os.
  • Operating Voltage: It operates within a supply voltage range of 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems.

Applications

The PCA9674ABS is versatile and can be utilized in various applications, such as:

  • Expanding I/Os for microcontrollers with limited GPIOs.
  • Server and telecommunications infrastructure.
  • Industrial control systems.
  • Home automation systems.
  • Consumer electronics.

With its robust design and I²C-bus compatibility, the PCA9674ABS from NXP Semiconductors is an ideal solution for developers looking to enhance the I/O capabilities of their microcontroller-based systems while maintaining a low pin count and simplifying PCB layout.

You May Also Be Interested in

MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2598 $52.1568
38+ $2.6747 $101.6386
58+ $2.5911 $150.2838
80+ $2.5075 $200.6000
104+ $2.4239 $252.0856
139+ $2.1732 $302.0748
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess