EN
  • EN
  • DE

PCF50606HN

Part No PCF50606HN
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270237-PCF50606HN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF50606HN CAD Model

Description

Product Overview: PCF50606HN - NXP Power Management IC

The PCF50606HN is a sophisticated power management integrated circuit (IC) developed by NXP Semiconductors, designed to cater to the demanding needs of modern mobile devices. This multifunctional IC is engineered to provide a comprehensive power management solution, ensuring efficient power distribution, battery charging control, and system regulation for enhanced device performance and longevity.

Key Features

  • Multiple Power Outputs: The PCF50606HN offers a variety of regulated power outputs to support core system components, including processors, memory, and peripheral devices.
  • Integrated Battery Charger: With an in-built battery charger, this IC simplifies the design process by combining power management and charging functionality, ensuring optimal charging efficiency and battery life.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF50606HN minimizes power consumption, making it ideal for battery-powered devices where extended operational time is critical.
  • Advanced Power Control: The device features sophisticated power control mechanisms, including voltage scaling and power sequencing, to deliver power only when and where it is needed, reducing overall energy usage.

Applications

The PCF50606HN is well-suited for a broad range of applications, particularly in the mobile and wireless market. Its versatility makes it an excellent choice for smartphones, tablets, handheld gaming devices, and other portable electronics that require robust power management capabilities.

Technical Specifications

  • Supply Voltage: Operates across a wide range of supply voltages, accommodating various battery technologies and system requirements.
  • Package: Available in a compact package, the PCF50606HN saves valuable board space, which is crucial for sleek, modern device designs.
  • Interface: Features an intuitive interface that allows for seamless integration with the device's microcontroller or processor, simplifying communication and control.

In conclusion, the PCF50606HN from NXP is a state-of-the-art power management IC that represents a complete solution for the power requirements of contemporary mobile devices. By integrating multiple functions within a single chip, it not only conserves space but also enhances system reliability and performance, making it a preferred choice for designers and engineers in the industry.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess