EN
  • EN
  • DE

MAX8776GTJ

Part No MAX8776GTJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706961-MAX8776GTJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8776GTJ CAD Model

Description

Maxim Integrated MAX8776GTJ Product Overview

The MAX8776GTJ is a highly integrated, efficient, and versatile power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is specifically engineered to meet the demanding power requirements of modern electronic devices, offering a compact and energy-efficient solution for a wide range of applications.

Key Features

  • High Efficiency: The device is built to deliver high efficiency across various load conditions, ensuring optimal power usage and extended battery life for portable applications.
  • Integrated Functions: It integrates multiple functions including voltage regulation, power-on reset, and overvoltage protection, reducing the need for external components and simplifying the design process.
  • Programmable Output: The output voltage of the MAX8776GTJ is programmable, allowing for flexibility in designing power systems that cater to specific voltage requirements of different circuits.
  • Thermal Management: The device includes thermal shutdown protection, which safeguards the system from overheating and potential damage.
  • Small Footprint: Packaged in a compact, thin QFN package, the MAX8776GTJ saves valuable board space, making it ideal for space-constrained applications.
  • Robust Protection Features: It comes with a suite of protection features including under-voltage lockout, overvoltage protection, and short-circuit protection, enhancing the reliability and longevity of the end product.

Applications

The MAX8776GTJ is versatile enough to be used in a variety of applications, ranging from mobile phones and portable media players to wireless routers and other communication equipment. Its high level of integration and efficiency make it particularly suitable for battery-powered devices, where power conservation is critical.

Conclusion

Maxim Integrated's MAX8776GTJ is a testament to the company's commitment to providing advanced power management solutions that are both efficient and practical. Its combination of high efficiency, integrated features, and compact design make it an excellent choice for designers looking to optimize their power systems in today's increasingly demanding electronic environments.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess