EN
  • EN
  • DE

MAX1452CAE+T

Part No MAX1452CAE+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR SIGNAL COND 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Signal Conditioner
Input Type Analog
Output Type Analog
Interface Serial
Operating Supply Current 2.5mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 701375-MAX1452CAE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1452
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX1452CAE+T CAD Model

Description

Maxim Integrated MAX1452CAE+T Pressure Sensor Signal Conditioner

The MAX1452CAE+T from Maxim Integrated is a highly sophisticated, precision sensor signal conditioner designed to enhance the performance of piezoresistive pressure sensors. As an integral component in a variety of industrial, automotive, and medical applications, this signal conditioner is engineered to deliver accurate and stable readings even under fluctuating environmental conditions.

Encapsulated in a compact 16-pin SSOP package, the MAX1452CAE+T is equipped with an on-chip temperature sensor and EEPROM to facilitate intelligent compensation and calibration of the connected pressure sensor. This device is capable of correcting sensor-specific errors such as offset, sensitivity, temperature drift, and non-linearity. By doing so, it ensures a high degree of precision in pressure measurements, which is critical for applications that demand reliable data for safety and performance.

One of the standout features of the MAX1452CAE+T is its programmable analog signal path, which includes a programmable gain amplifier (PGA) and a 12-bit digital-to-analog converter (DAC). This allows for fine-tuning of the sensor signal to match the requirements of the application, enabling customization to specific needs. Additionally, the device offers a ratiometric voltage output and supports both 3-wire and 4-wire sensor connections, enhancing its versatility.

The MAX1452CAE+T operates within a temperature range of -40°C to +125°C, making it well-suited for harsh environments. Its robust design is complemented by the inclusion of built-in diagnostics and protection features such as electrostatic discharge (ESD) protection, ensuring long-term reliability and performance.

For engineers and designers looking for a reliable and adaptable signal conditioning solution, the MAX1452CAE+T from Maxim Integrated is an excellent choice. Its advanced compensation algorithms, combined with the ease of programmability and calibration, make it a key component in delivering precise pressure measurements across a wide array of demanding applications.

Key Features:

  • 16-Pin SSOP Package
  • On-Chip Temperature Sensor and EEPROM
  • Programmable Gain Amplifier and 12-Bit DAC
  • Ratiometric Voltage Output
  • Supports 3-Wire and 4-Wire Sensor Connections
  • Wide Operating Temperature Range: -40°C to +125°C
  • ESD Protection and Built-In Diagnostics

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4195 $57.7755
22+ $5.2668 $115.8696
34+ $5.1028 $173.4952
47+ $4.9376 $232.0672
61+ $4.7736 $291.1896
81+ $4.2793 $346.6233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess