Maxim Integrated's MAX485MJA/883: High-Performance RS-485/RS-422 Transceiver
The MAX485MJA/883 transceiver from Maxim Integrated is a reliable and robust solution designed for RS-485 and RS-422 communication protocols. This high-performance integrated circuit is engineered to facilitate bidirectional data communication on multipoint bus transmission lines. It is a quintessential component for applications requiring high-speed, balanced transmission lines and is compliant with the stringent requirements of military-grade specifications.
Key Features
- Compatibility: The device is fully compatible with the industry-standard 75176 pinout.
- Electrical Specifications: It operates from a single 5V power supply and features a ±12V common-mode input voltage range, making it suitable for a variety of electrical environments.
- Transmission Rate: The MAX485MJA/883 is capable of data rates up to 2.5Mbps, ensuring efficient communication for high-speed applications.
- Driver Output Protection: It includes fail-safe features that guarantee a known output state when the inputs are open, shorted, or idle.
- Thermal Shutdown: The device has an integrated thermal shutdown feature to protect against excessive power dissipation that could otherwise damage the transceiver.
Robust Design for Challenging Environments
The MAX485MJA/883 has been designed with a rugged construction to withstand the demanding conditions of military and aerospace applications. Its ceramic DIP package ensures reliable performance even under extreme temperatures ranging from -55°C to +125°C. The device's controlled slew rates reduce electromagnetic interference (EMI), making it an ideal choice for noise-sensitive environments.
Applications
With its high reliability and durability, the MAX485MJA/883 transceiver is well-suited for a wide array of applications, including:
- Secure military communications
- Avionics and space systems
- Industrial control systems
- Networked security systems
- Building automation
Maxim Integrated's commitment to quality is evident in the MAX485MJA/883, providing a transceiver that delivers both performance and peace of mind for critical communication systems.