EN
  • EN
  • DE

MAX4734EGC+T

Part No MAX4734EGC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 800 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.6 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 25ns, 20ns
-3db Bandwidth 90MHz
Charge Injection 60pC
Channel Capacitance (CS(off), CD(off)) 33pF, 117pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -56dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 704161-MAX4734EGC+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4734
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4734EGC+T CAD Model

Description

Product Overview: Maxim Integrated MAX4734EGC+T

The MAX4734EGC+T is a state-of-the-art, low-voltage, 4-channel analog multiplexer from Maxim Integrated, designed for precision applications in modern electronic systems. This compact and efficient component offers exceptional performance and reliability for routing analog or digital signals in various devices, including communication systems, data acquisition equipment, and medical instrumentation.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 4 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it suitable for portable and battery-powered applications.
  • Low Crosstalk and Off-Isolation: With its excellent isolation characteristics, the MAX4734EGC+T minimizes signal interference, ensuring that the signals are switched cleanly and accurately.
  • High-Speed Switching: The device is capable of fast switching times, with turn-on and turn-off times typically less than 250ns, facilitating rapid signal routing.
  • Bidirectional Signal Flow: Signals can flow in both directions through the switch, providing design flexibility.
  • ESD Protection: The MAX4734EGC+T includes ESD protection diodes on all terminals, providing robust protection against electrostatic discharge events.

Applications

The versatility of the MAX4734EGC+T makes it an ideal choice for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Devices
  • Test Equipment
  • Relay Replacement

Package and Quality

The MAX4734EGC+T comes in a space-saving 12-pin TQFN package, which is not only compact but also offers excellent thermal performance. The device is specified for the extended -40°C to +85°C temperature range, ensuring reliable operation across diverse environmental conditions. Maxim Integrated's commitment to high manufacturing standards means that the MAX4734EGC+T is produced with consistent quality, ensuring performance and longevity for your critical applications.

With its combination of low power consumption, high-speed operation, and robust design, the MAX4734EGC+T from Maxim Integrated is an excellent choice for designers looking to add efficient signal routing capabilities to their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4814 $51.8490
85+ $1.2156 $103.3260
130+ $1.1776 $153.0880
180+ $1.1396 $205.1280
230+ $1.1016 $253.3680
305+ $0.9876 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess