EN
  • EN
  • DE

MAX1487BCPA

Part No MAX1487BCPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701477-MAX1487BCPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1487BCPA CAD Model

Description

MAX1487BCPA: RS-485/RS-422 Transceiver from Maxim Integrated

The MAX1487BCPA is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. This device is designed to provide bidirectional data communication on multipoint bus transmission lines. It is suitable for long transmission lines due to its differential nature, which allows for robust data transfer over distances up to 4000 feet (approximately 1200 meters).

Constructed with Maxim Integrated's proprietary technology, the MAX1487BCPA operates from a single 5V power supply and features a quiescent current of just 300µA, making it an energy-efficient choice for battery-powered and power-sensitive applications. The device is capable of achieving data rates up to 2.5Mbps, ensuring quick and reliable communication for industrial control systems, networked devices, and automation systems.

The transceiver includes a driver and a receiver, which feature fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled. This feature significantly enhances the safety and robustness of the communication in harsh environments.

The MAX1487BCPA comes in a compact 8-pin PDIP package, making it easy to integrate into various designs without taking up significant board space. Its wide common-mode range of -7V to +12V allows for better noise immunity and ensures reliable data transmission even in the presence of ground potential differences, which are common in multi-point networks.

Key features of the MAX1487BCPA include:

  • Half-duplex RS-485 and RS-422 communication
  • Single 5V power supply operation
  • Low quiescent current: 300µA
  • High data rate: up to 2.5Mbps
  • Extended common-mode range: -7V to +12V
  • Thermal shutdown and short-circuit protection
  • Fail-safe receiver for open, short, or terminated lines
  • 8-pin PDIP package

Overall, the MAX1487BCPA is an excellent choice for designers looking to implement reliable RS-485/RS-422 communication in their systems, with the added benefits of low power consumption and high data integrity.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.7594

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess