EN
  • EN
  • DE

MAX4528CUA+

Part No MAX4528CUA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single DPDT 8-Pin uMAX / IC SWITCH DUAL SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 110 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786241-MAX4528CUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4528
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4528CUA+ CAD Model

Description

Maxim Integrated's MAX4528CUA+ Analog Multiplexer

The MAX4528CUA+ is a high-performance, CMOS analog multiplexer from Maxim Integrated that offers precision signal routing for your electronic designs. This device is well-suited for a variety of applications, including data acquisition systems, communication systems, and any application requiring an efficient, reliable way to switch between multiple analog signals.

Key Features:

  • Low On-Resistance: The MAX4528CUA+ boasts a low on-resistance of 100 ohms max, providing a high-quality signal path with minimal signal attenuation.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a wide range of systems.
  • Low Power Consumption: With its CMOS technology, it consumes very low power, which is crucial for battery-powered and energy-sensitive applications.
  • High Off-Isolation: The device features high off-isolation of -80dB at 1MHz, preventing unwanted signal crosstalk and ensuring the integrity of the signal being passed through.
  • TTL/CMOS Logic Compatible: The control inputs are compatible with both TTL and CMOS logic levels, providing flexibility in interfacing with different types of digital circuits.
  • ESD Protection: The MAX4528CUA+ includes ESD protection diodes on all terminals, offering enhanced robustness and reliability in harsh environments.
  • Package: It comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.

Applications:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Medical Equipment

The MAX4528CUA+ from Maxim Integrated is a versatile analog multiplexer that combines low on-resistance, high off-isolation, and low power consumption to deliver a superior performance for your critical signal routing needs. Whether you are designing for consumer electronics or industrial applications, this device offers a compact, efficient, and reliable solution for managing multiple analog inputs.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess