Product Overview: NXP PCF8577CT LCD Driver
The NXP PCF8577CT is a versatile LCD driver designed to drive dot matrix and segmented displays of up to 40 segments. This integrated circuit (IC) is part of NXP's broad portfolio of display drivers that offer a solution for low-power and high-performance applications. The PCF8577CT is particularly suited for battery-operated devices or any applications that require a visual user interface without consuming excessive power.
Key Features
- Compatibility: The PCF8577CT is compatible with most microcontrollers, allowing for easy integration into existing systems.
- Segment Drive Capability: It can drive up to 40 segments and can be cascaded with additional drivers for larger display requirements.
- I2C-Bus Interface: Features an I2C-bus interface which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes for versatile communication speeds.
- Low Power Consumption: Designed for low power consumption, making it ideal for portable devices.
- Multiplex Rates: Offers a range of multiplex rates from static to 1:8 multiplexing.
- Flexible Voltage Operation: Operates over a wide voltage range from 2.5 V to 6 V, accommodating various power supplies and battery voltages.
Applications
The NXP PCF8577CT is suitable for a wide array of applications, including but not limited to:
- Portable and battery-operated devices
- Industrial displays
- Medical equipment
- Consumer electronics
- Automotive dashboard displays
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
2.5 V to 6 V
I2C-Bus Speed Modes
Standard, Fast, High-speed
Segment Drive Capability
Up to 40 segments
Multiplex Rates
Static to 1:8
Operating Temperature Range
-40°C to +85°C
With its robust set of features and capabilities, the NXP PCF8577CT is an excellent choice for developers looking to incorporate a reliable and efficient display interface into their designs.