Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA8535
Standard Package 476 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566768-ATMEGA8535L-8MC
Ultra Librarian 3D Model Ultra Librarian ATMEGA8535L-8MC CAD Model

Description

Product Overview: ATMEGA8535L-8MC

The ATMEGA8535L-8MC is a high-performance, low-power AVR 8-bit microcontroller that combines 8KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a JTAG interface for Boundary-scan, On-chip Debugging support and programming, and three flexible timer/counters with compare modes. Manufactured by Microchip Technology, this robust microcontroller offers a versatile solution for a wide range of embedded applications.

Key Features:

  • Clock Speed: 8MHz, optimized for low power consumption while maintaining high performance.
  • Memory: 8KB of in-system programmable Flash, 512 Bytes EEPROM, and 512 Bytes SRAM for efficient data storage and operations.
  • I/O Pins: 32 programmable I/O lines allow for flexible interfacing with a variety of peripherals and devices.
  • Timers: Three flexible timers/counters with compare modes for precise event management and PWM generation.
  • JTAG Interface: Provides a standard interface for programming, debugging, and boundary scanning.
  • Power Efficiency: Designed for operation between 2.7-5.5V, suitable for battery-powered and portable applications.

Applications:

The ATMEGA8535L-8MC is a versatile microcontroller that can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Home automation
  • Consumer electronics
  • Smart sensors
  • Medical devices

Package and Availability:

The ATMEGA8535L-8MC is available in a 44-lead TQFP (Thin Quad Flat Package) and MLF (Micro Lead Frame) packages, offering a compact footprint for space-constrained applications. Microchip Technology ensures availability and long-term support for their products, making the ATMEGA8535L-8MC a reliable choice for both current and future projects.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2042 $67.6546
31+ $4.2702 $132.3762
47+ $4.1369 $194.4343
65+ $4.0024 $260.1560
84+ $3.8692 $325.0128
112+ $3.4694 $388.5728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention