EN
  • EN
  • DE

PCF8583

Part No PCF8583
Manufacturer NXP / Nexperia
Description Clock/calendar with 240 x 8-bit RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236268-PCF8583
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8583 CAD Model

Description

NXP PCF8583 Clock and Calendar Chip

The NXP PCF8583 is a versatile clock and calendar chip, designed to provide a comprehensive timekeeping solution for a wide range of applications. This highly integrated CMOS circuit offers an array of features that make it an ideal choice for systems requiring accurate time and date information.

Key Features:

  • Real-Time Clock/Calendar: Tracks time in hours, minutes, and seconds, and the date in days, months, and years with leap year compensation up to the year 2099.
  • Alarm Function: Allows users to set alarms based on time and date, providing an interrupt signal upon alarm condition.
  • I2C-Bus Interface: Offers easy integration into systems with its I2C serial interface, enabling communication with microcontrollers and other digital devices.
  • Low Power Consumption: Designed for efficient operation, it is suitable for battery-powered applications with its low power requirements.
  • Programmable Clock Output: The device can provide a programmable square wave output that can be used for timing purposes or as a clock signal for peripheral devices.
  • 240 x 8-bit RAM: Includes a static RAM block that can be used for various applications, such as storing control data or additional timekeeping functions.
  • Countdown Timer: Features a countdown timer with an interrupt output, offering additional timing capabilities.

Applications:

The PCF8583 is highly suited for applications in:

  • Consumer electronics (e.g., VCRs, TVs, audio systems)
  • Office equipment (e.g., fax machines, printers)
  • Communication systems
  • Data loggers
  • Portable instrumentation
  • Industrial control systems

With its combination of timekeeping, alarm settings, and additional memory features, the NXP PCF8583 is a robust solution for designers looking to implement an efficient and reliable clock/calendar function in their products. Its small footprint and ease of integration make it a popular choice among engineers and developers.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess