EN
  • EN
  • DE

PCF8584

Part No PCF8584
Manufacturer NXP / Nexperia
Description I2C-bus controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236271-PCF8584
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8584 CAD Model

Description

NXP PCF8584 I²C-bus Controller

The NXP PCF8584 is a versatile silicon-gate CMOS integrated circuit that serves as an interface between most standard parallel-bus microcontrollers/microprocessors and the serial I²C-bus. This device allows the parallel bus system to communicate bi-directionally with the I²C-bus. The PCF8584 is designed to operate as both a master and a slave device on the I²C-bus, which makes it a flexible choice for complex I²C networks.

As a master, the PCF8584 can initiate a data transfer and generate the necessary clock signals to facilitate communication. As a slave, it can respond to its own address and process subsequent information. With its on-chip oscillator, the PCF8584 can be connected to an external clock or resonator, making it adaptable to a variety of system clock speeds.

The device supports a wide range of transfer rates, including standard mode (100 kbit/s) and fast mode (400 kbit/s), providing a suitable performance level for different application requirements. Moreover, it can be interfaced with microcontrollers that do not have a built-in I²C interface, thereby expanding the possibilities for system design and integration.

Key features of the PCF8584 include its programmable interrupt output, which can be used to signal the host microcontroller of various status changes, such as the completion of a data transfer or the presence of an error condition. This facilitates efficient communication management and error handling in complex systems.

Additionally, the PCF8584 offers a multi-master capability, allowing it to coexist with other master devices on the I²C-bus without data collision or corruption. This is particularly useful in systems where multiple controllers need to access shared I²C-bus resources.

With its 8-bit quasi-bidirectional I/O port, the PCF8584 can be easily connected to various microcontrollers, and its low power consumption makes it suitable for power-sensitive applications. The device is available in a range of packages, including DIP and SO packages, providing flexibility for different PCB layouts and design considerations.

Overall, the NXP PCF8584 I²C-bus controller is a highly integrated solution for I²C-bus interface requirements, ensuring reliable and efficient communication in a wide array of electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess