EN
  • EN
  • DE

PCK2002DGG

Part No PCK2002DGG
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description 0-300 MHz I2C 1:18 clock buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Buffers,Drivers
Manufacturer NXP
Win Source Part Number 345783-PCK2002DGG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2002DGG CAD Model

Description

NXP Product PCK2002DGG Overview

The NXP PCK2002DGG is a high-performance clock buffer designed to meet the stringent requirements of today's complex digital systems. This versatile device is part of NXP's renowned clock distribution product line, which is known for delivering reliable and precise clock signals to various subsystems within an electronic application.

Key Features

  • Multiple Outputs: The PCK2002DGG features multiple output channels that can drive several devices simultaneously, ensuring synchronized operation across the system.
  • Low Skew: It offers low output-to-output skew, which minimizes timing discrepancies and enhances the overall performance of the digital system.
  • High Frequency: The device supports a wide range of frequencies, making it suitable for high-speed applications that require fast data processing and transfer.
  • Flexible Voltage Operation: This clock buffer operates over a broad voltage range, providing design flexibility and compatibility with various logic levels.
  • Robust EMI Performance: Designed with electromagnetic interference (EMI) reduction in mind, the PCK2002DGG helps maintain signal integrity in noise-sensitive environments.

Applications

The PCK2002DGG is ideal for use in a variety of applications, including but not limited to:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The PCK2002DGG clock buffer is housed in a slim 48-pin TSSOP package, making it suitable for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. Its advanced design ensures minimal additive phase jitter, contributing to the stability and precision of the entire system clocking architecture.

Conclusion

In summary, the NXP PCK2002DGG is a cutting-edge clock buffer that provides designers with the flexibility, performance, and reliability needed to build sophisticated digital systems. Its integration into an electronic design ensures that all components receive a stable, synchronized clock signal, which is crucial for maintaining system integrity and optimizing performance.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Lowest to $5.7099
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess