EN
  • EN
  • DE

L6743QTR-11

Part No L6743QTR-11
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827124-L6743QTR-11
Ultra Librarian 3D Model Ultra Librarian L6743QTR-11 CAD Model

Description

Product Overview: L6743QTR-11 from STMicroelectronics

The L6743QTR-11 is a high-performance, versatile controller IC designed by STMicroelectronics, a leader in the semiconductor industry. This advanced product is specifically tailored for the robust demands of power management applications. It is an essential component for engineers looking to develop efficient and reliable power supply units.

Key Features

  • High-Efficiency Operation: The L6743QTR-11 is engineered to provide efficient power conversion, which is critical for reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: This controller can handle a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Advanced Control Methods: It utilizes sophisticated control techniques to deliver stable output, regardless of load variations, which is vital for the performance of the end application.
  • Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the power supply system.

Applications

The L6743QTR-11 is designed for use in a wide array of applications. Its versatility makes it an ideal choice for:

  • Desktop and server power supplies
  • DC-DC converters
  • Battery-powered devices
  • Telecommunication systems

Technical Specifications

The L6743QTR-11 is offered in a compact package and boasts impressive technical specifications that include:

  • Adjustable switching frequency
  • Soft-start capability
  • Precision reference voltage
These features ensure that the L6743QTR-11 can be fine-tuned to meet the specific requirements of the application it is used in.

Conclusion

In conclusion, the L6743QTR-11 from STMicroelectronics is a top-tier power controller IC that offers an exceptional balance of performance, versatility, and protection. Its wide input voltage range, high efficiency, and comprehensive protection features make it an excellent choice for designers looking to create reliable and efficient power management solutions.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8905 $57.8825
160+ $0.7311 $116.9760
245+ $0.7080 $173.4600
340+ $0.6849 $232.8660
440+ $0.6630 $291.7200
585+ $0.5937 $347.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess