EN
  • EN
  • DE

4040B

Part No 4040B
Manufacturer B&K Precision
Catalog Misc Products
Description FUNCTION GENERATOR 20 MHZ DDS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Function Generators
Mfr B&K Precision
Series 4040
Package Box
Product Status Active
Type Function Generator, DDS
Function Sweep
Number of Channels 1
Frequency - Max 20 MHz
Signal Types Sine, Square
Display Type LCD
Supply Voltage 100 ~ 240V
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.20.0000
Win Source Part Number 906748-4040B
Ultra Librarian 3D Model Ultra Librarian 4040B CAD Model

Description

The 906748-4040B is a function generator from B&K Precision.

  • Series: 4040
  • Application: test and measurement
  • Maximum Frequency: 20 MHz
  • Signal Types: sine and square waves
  • Function: sweep function
  • Package: box
  • Display: LCD
  • Supply Voltage: 100 to 240V

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess