Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236619-PDTA124XT
Manufacturer Homepage www.nxp.com
Introduction Date December 15, 1997
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA124XT CAD Model

Description

The NXP PDTA124XT is a high-quality PNP transistor that is part of the family of PNP Resistor-Equipped Transistors (RETs). These devices are designed to minimize component count in electronic circuits, offering a compact solution for a wide range of applications. The PDTA124XT is particularly well-suited for use in switching and amplification applications due to its built-in bias resistors.

Key Features

  • Built-in Bias Resistors: The PDTA124XT comes with integrated bias resistors, which simplifies circuit design by reducing the number of external components required. This feature also helps to save space on the PCB.
  • Reduction in Component Count: By integrating the resistors with the transistor, the PDTA124XT effectively reduces the overall component count, leading to a more reliable and streamlined design.
  • Surface-Mount Package: The device is available in a small SOT-23 plastic package, which is ideal for automated assembly processes and fits well in space-constrained applications.
  • High Switching Speed: This transistor is designed for fast switching, making it suitable for high-speed signal processing and power management tasks.
  • Low Saturation Voltage: The PDTA124XT exhibits low saturation voltage, ensuring efficient operation and reduced power dissipation.
  • Versatility: Suitable for a variety of applications, including but not limited to pre-biased transistors in digital circuits, inverter circuits, interface circuits, and driver circuits.

Applications

The NXP PDTA124XT is versatile and can be used in a diverse range of electronic applications. Its compact size and integrated resistors make it an excellent choice for portable devices, consumer electronics, and industrial automation systems. It is also commonly found in signal processing units, power management modules, and control systems where space is at a premium and efficiency is paramount.

With its combination of features, the NXP PDTA124XT is a reliable and cost-effective component that simplifies circuit design and enhances overall system performance. Whether you are designing a simple control circuit or a complex digital system, the PDTA124XT is a great choice to consider for your transistor needs.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention