Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263134-FDC37C677
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDC37C677 CAD Model

Description

The FDC37C677, developed by Microchip Technology, is a highly integrated and feature-rich Super I/O controller. This versatile chip is designed to interface with a variety of peripherals and support legacy devices, making it an ideal solution for embedded systems, industrial applications, and legacy PC architectures.

Key Features

  • Floppy Disk Controller: The FDC37C677 includes a robust floppy disk controller that supports up to 2.88MB drives and is compatible with industry-standard 82077/765. This ensures seamless integration with existing floppy disk hardware, a critical feature for systems that still rely on this legacy storage medium.
  • Multi-mode Parallel Port: The device boasts a multi-mode parallel port supporting SPP, EPP, and ECP modes, which facilitates high-speed data transfer with peripherals such as printers and scanners.
  • Serial Ports: It features two high-speed NS16C550 compatible UARTs with support for serial infrared communication, offering flexible connectivity options for serial devices.
  • Keyboard and Mouse Controller: An integrated PS/2 keyboard and mouse controller is also included, ensuring compatibility with standard input devices.
  • Power Management: Advanced power management capabilities are embedded, including support for ACPI and APM standards, which help in reducing power consumption and extending the life of battery-operated devices.
  • Configurability: The FDC37C677 provides extensive configuration options through a set of registers that can be accessed via the ISA bus, allowing for fine-tuning and optimization of system performance.

Applications

The versatility of the FDC37C677 makes it suitable for a wide range of applications. It's commonly used in embedded systems, industrial automation, point-of-sale terminals, and legacy computer systems where there is a need to interface with various I/O devices while maintaining compatibility with older technologies.

Quality and Reliability

As with all Microchip Technology products, the FDC37C677 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. With a commitment to long-term availability, Microchip Technology provides support for products over extended periods, which is crucial for industrial and embedded applications that require long lifecycle support.

You May Also Be Interested in

Atmel
IC USB MCU W/HUB,ADC,PWM 64LQFP
Need more? Email Us
ECAD model for AT43USB355E-AC
ON Semiconductor
IC CTRLR POWER DGTL EEPROM 14DIP
Need more? Email Us
ECAD model for FMS7401LVN14
Diodes Incorporated
CLOCK GENERATOR TSSOP-24
Lowest to €23.6811
ECAD model for PI6LC48P0401LE
Atmel
IC USB KEYBOARD CTRLR 64LQFP
Need more? Email Us
ECAD model for AT43USB325E-AU
Atmel
Low Cost USB Microcontroller with Hub, ADC and PWM / MCU 8-bit AVR RISC 24KB ROM 5V 48-Pin PQFP
Need more? Email Us
ECAD model for AT43USB353M-AC
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 56VFBGA
Need more? Email Us
ECAD model for CY7C68014A-56BAXC
Diodes Incorporated
IC FREQ SYNTHESIZER 20TSSOP
Lowest to €9.2356
ECAD model for PI6LC48L0201LIE
Atmel
Lowest to €14.7557
ECAD model for AT97SC3203-XA4T10
Atmel
Full-speed/Low-speed USB Microcontroller with ADC and PWM / MCU 8-bit AVR RISC 24KB ROM 5V 48-Pin LQFP
Need more? Email Us
ECAD model for AT43USB351M-AC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention