EN
  • EN
  • DE

CY7C68014A-56BAXC

Part No CY7C68014A-56BAXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU USB PERIPH HI SPD 56VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB FX2LP™
Package Tray
Part Status Obsolete
Core Processor 8051
Number of I/O 24
Program Memory Type ROMless
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 56-VFBGA
Case / Package 56-VFBGA (5x5)
Family Name CY7C68014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916509-CY7C68014A-56BAXC
Ultra Librarian 3D Model Ultra Librarian CY7C68014A-56BAXC CAD Model

Description

The CY7C68014A-56BAXC is a part of the EZ-USB FX2LP™ series manufactured by Cypress Semiconductor Corp.

  • IC Type: Microcontroller
  • Core Processor: 8051
  • Program Memory Type: None
  • Package Size: 56-VFBGA (5x5)
  • Operating Temperature: 0°C to 70°C
  • Supply and Demand: Balanced
  • Package Quantity: 490
  • Status: Obsolete
  • REACH: Unaffected
  • HTSUS: 8542.31.0001

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Need more? Email Us
NEC
Need more? Email Us
Ricoh
Lowest to $13.5909
Ricoh
Lowest to $3.2490
Ricoh
Lowest to $8.1612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess