EN
  • EN
  • DE

PDTC114TU

Part No PDTC114TU
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236661-PDTC114TU
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC114TU CAD Model

Description

Overview of NXP PDTC114TU

The NXP PDTC114TU is a high-quality, innovative semiconductor product designed for a variety of applications that require reliable and efficient transistor switching. This device is part of the NXP's bipolar transistors series, which are known for their excellent performance and durability.

Key Features

  • Device Type: NPN Resistor-Equipped Transistor (RET)
  • Configuration: Single
  • Package: SOT-323 (SC-70) - A small and flat package ideal for surface-mounted design.
  • Collector-Emitter Voltage (VCEO): 50V - Suitable for a range of medium voltage applications.
  • Collector Current (IC): 100 mA - Adequate for driving small loads.
  • Integration: Includes built-in bias resistors, simplifying circuit design by reducing component count.
  • Power Dissipation: 250 mW - Capable of handling moderate levels of power without overheating.
  • DC Current Gain (hFE): 100 - Provides a good amplification factor for signal processing.

Applications

The NXP PDTC114TU is versatile and can be used in a wide array of applications. It is particularly useful in digital applications, where it can function as an interface between logic or microcontroller outputs and loads. Common applications include:

  • Switching loads such as LEDs, relays, and small motors
  • Input / Output interfacing
  • Driver circuits for various components
  • Signal processing

Performance and Reliability

NXP is known for its commitment to quality, and the PDTC114TU is no exception. This transistor is designed to deliver consistent performance while maintaining a high level of reliability. The built-in resistors ensure stable operation and contribute to a simplified design process, reducing the risk of errors and increasing the efficiency of the overall circuit.

Environmental and Regulatory Compliance

The PDTC114TU is compliant with industry standards, including RoHS, which restricts the use of certain hazardous materials in electronic components. This commitment to environmental responsibility ensures that the PDTC114TU is suitable for use in a wide range of markets and applications while meeting regulatory requirements.

Overall, the NXP PDTC114TU is an excellent choice for designers looking for a compact, efficient, and reliable transistor solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0320 $50.0800
3,805+ $0.0263 $100.0715
5,885+ $0.0255 $150.0675
8,100+ $0.0247 $200.0700
10,505+ $0.0238 $250.0190
14,020+ $0.0214 $300.0280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,336 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess