EN
  • EN
  • DE

PEMH1

Part No PEMH1
Manufacturer NXP / Nexperia
Description NPN/NPN resistor-equipped transistors; R1 = 22 kOMH, R2 = 22 kOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236950-PEMH1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMH1 CAD Model

Description

The PEMH1 is a high-performance, dual NPN/PNP resistor-equipped transistor (RET) family component from NXP Semiconductors, designed to deliver exceptional efficiency and integration for a wide range of applications. This innovative product combines two transistors in a single package, providing a compact and versatile solution for space-constrained designs.

Key Features

  • Dual Configuration: The PEMH1 integrates one NPN and one PNP transistor, allowing for flexibility in circuit design and simplification of PCB layout.
  • Built-in Resistors: Equipped with built-in bias resistors, this component reduces component count, simplifies circuit design, and helps to minimize potential errors during assembly.
  • Low Power Consumption: With its low saturation voltage and current consumption, the PEMH1 is optimized for low-power applications, contributing to energy-efficient end products.
  • Compact SOT666 Package: The small surface-mounted SOT666 package makes it ideal for portable electronics where space is at a premium.
  • High Performance: The device is capable of high-speed switching, making it suitable for digital applications that require fast response times.

Applications

The versatility of the PEMH1 allows it to be used in a variety of applications, including but not limited to:

  • Logic level shifting circuits
  • Inverter circuits
  • Interface and driver circuits
  • Power management in portable devices
  • Control systems

Technical Specifications

The technical specifications of the PEMH1 include a collector-emitter voltage of 50V for the NPN transistor and -50V for the PNP transistor, collector current up to 100 mA, and a range of resistor ratios to provide design flexibility. The device also features a low collector-emitter saturation voltage, which minimizes power loss and heat generation during operation.

Conclusion

The PEMH1 from NXP Semiconductors exemplifies a blend of miniaturization, efficiency, and practicality, making it an excellent choice for designers looking to optimize their circuit designs with a reliable, integrated solution. Its built-in resistors, dual-transistor configuration, and low power consumption characteristics ensure that it meets the rigorous demands of modern electronic applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess