EN
  • EN
  • DE

PESD24VS1UL

Part No PESD24VS1UL
Manufacturer NXP / Nexperia
Description ESD protection diodes in a SOD882 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236988-PESD24VS1UL
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD24VS1UL CAD Model

Description

Introducing the PESD24VS1UL ESD Protection Diode from NXP

The PESD24VS1UL is a state-of-the-art ESD protection diode designed by NXP Semiconductors, tailored to safeguard sensitive electronics from the destructive effects of electrostatic discharge (ESD). This robust component is an essential addition to any circuit where ESD protection is a concern, particularly in the fast-paced world of modern electronics where reliability and durability are paramount.

Key Features

  • Ultra-low Clamping Voltage: The PESD24VS1UL offers an ultra-low clamping voltage, ensuring that even the most sensitive circuits are well protected against ESD strikes.
  • Very Low Capacitance: With its very low capacitance, this diode is ideal for high-frequency applications where signal integrity is crucial.
  • High ESD Protection Level: Capable of withstanding ESD discharges up to ±30 kV, the PESD24VS1UL provides robust protection for your electronic components.
  • Single-Line Protection: This diode is designed to protect one signal line, making it a versatile choice for a variety of applications.
  • Small Package Size: The PESD24VS1UL comes in a small SOD882 leadless ultra small plastic package, ensuring a minimal footprint on your PCB.

Applications

The versatility of the PESD24VS1UL makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Mobile devices
  • Computers and peripherals
  • Audio and video interfaces
  • Data storage and communication systems
  • Portable electronics

Reliability and Performance

With the PESD24VS1UL, NXP Semiconductors continues its tradition of delivering high-performance circuit protection solutions. The device's reliability is ensured through rigorous testing and adherence to stringent quality standards. By integrating this ESD protection diode into your design, you can enhance the endurance and longevity of your electronic products, maintaining their performance even in the face of unexpected ESD events.

Choose the PESD24VS1UL for your next project and give your designs the protection they deserve with the quality and reliability that NXP Semiconductors is known for.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,640+ $0.0305 $50.0200
4,000+ $0.0250 $100.0000
6,200+ $0.0242 $150.0400
8,515+ $0.0235 $200.1025
11,015+ $0.0227 $250.0405
14,780+ $0.0203 $300.0340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,834 pieces
MOQ: 1640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess