EN
  • EN
  • DE

PESD5V0L1ULD

Part No PESD5V0L1ULD
Manufacturer NXP / Nexperia
Description Low capacitance unidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237027-PESD5V0L1ULD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0L1ULD CAD Model

Description

Introducing the PESD5V0L1ULD ESD Protection Diode from NXP Semiconductors

The PESD5V0L1ULD is a state-of-the-art, ultra-low capacitance Electrostatic Discharge (ESD) protection diode designed by NXP Semiconductors. This compact and efficient device is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the damaging effects of ESD and other transient voltage events. Its exceptional design makes it an ideal choice for a wide range of applications, including mobile devices, portable electronics, and high-speed data interfaces.

Key Features:

  • Ultra-Low Capacitance: With a typical capacitance of just 0.25 pF, the PESD5V0L1ULD ensures minimal signal attenuation, making it perfect for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: The device provides a low clamping voltage, which enhances the protection of sensitive components by limiting the voltage spikes during transient conditions.
  • High ESD Protection: It offers robust ESD protection up to 25 kV, exceeding the IEC 61000-4-2 standard, which helps to extend the lifespan of electronic components.
  • Single-Line Protection: Designed to protect one signal line, it can be used in multiple configurations to shield several lines depending on the application requirements.
  • Small Package Size: The PESD5V0L1ULD comes in an ultra-small leadless DFN1006-2 (SOD882) package, saving valuable board space in compact electronic assemblies.
  • Halogen-Free and RoHS Compliant: Committed to environmental sustainability, the diode is halogen-free and adheres to the RoHS directive, making it a responsible choice for modern electronics design.

Applications:

The versatility of the PESD5V0L1ULD allows it to be integrated into a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data ports
  • Wireless communication handsets and infrastructure
  • Computer peripherals and laptops
  • Digital cameras and audio/video equipment
  • Portable electronics and wearables

In conclusion, the NXP PESD5V0L1ULD is an excellent choice for designers looking to enhance the reliability and durability of their electronic products by incorporating advanced ESD protection. Its ultra-low capacitance, small footprint, and high protection levels make it a top contender for safeguarding the latest high-speed digital interfaces.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4,630+ $0.0125 $57.8750
11,240+ $0.0103 $115.7720
17,445+ $0.0099 $172.7055
23,810+ $0.0097 $230.9570
30,865+ $0.0094 $290.1310
41,670+ $0.0083 $345.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 4630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess