EN
  • EN
  • DE

PESD5V0L5UV

Part No PESD5V0L5UV
Manufacturer NXP / Nexperia
Description Low capacitance 5-fold ESD protection diode arrays in SOT666 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237035-PESD5V0L5UV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD5V0L5UV CAD Model

Description

NXP PESD5V0L5UV Ultra Low Capacitance ESD Protection Diode

The NXP PESD5V0L5UV is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from the destructive effects of electrostatic discharge (ESD). This component is specifically engineered to provide ultra-low line capacitance, making it an ideal choice for protecting applications such as USB 3.0, HDMI, SATA, and other high-speed data interfaces without compromising signal integrity.

Key Features

  • Low Clamping Voltage: The PESD5V0L5UV offers a low clamping voltage, which ensures that any ESD pulse is effectively suppressed, protecting the connected sensitive components from voltage spikes.
  • Ultra-Low Capacitance: With a typical line capacitance of only 0.5 pF, this ESD diode provides minimal signal attenuation, which is crucial for maintaining the integrity of high-speed signals.
  • High ESD Protection Level: It can withstand ESD discharges up to 30 kV (air and contact discharge) according to the IEC 61000-4-2 standard, offering robust protection for your electronic devices.
  • Small Form Factor: The PESD5V0L5UV comes in a small SOD-882 leadless package, which is ideal for space-constrained applications and helps in achieving compact PCB designs.
  • Bidirectional Protection: This diode provides bidirectional ESD protection, which simplifies circuit design by eliminating the need to distinguish between positive and negative transients.
  • Fast Response Time: The device reacts to ESD strikes in nanoseconds, providing immediate protection against sudden and fast voltage transients.

Applications

The NXP PESD5V0L5UV is particularly suited for high-speed signal lines where signal integrity is paramount. It is commonly used in:

  • USB 3.0 ports and peripherals
  • HDMI interfaces
  • SATA connections
  • Smartphone and tablet I/O ports
  • High-speed data lines in computing and telecommunications equipment

With its combination of low capacitance, high protection level, and small package size, the NXP PESD5V0L5UV is an excellent choice for designers looking to enhance the ESD robustness of their high-speed digital interfaces without compromising on performance or design real estate.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0787 $50.3680
1,550+ $0.0646 $100.1300
2,400+ $0.0626 $150.2400
3,310+ $0.0605 $200.2550
4,275+ $0.0585 $250.0875
5,715+ $0.0525 $300.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,580 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess