EN
  • EN
  • DE

PHP20N06T

Part No PHP20N06T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 20.3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 20.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 11nC @ 10V
Max Input Capacitance 483pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 62W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 045760-PHP20N06T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP20N06T CAD Model

Description

The PHP20N06T is a robust TrenchMOS™ transistor designed and manufactured by NXP Semiconductors, a leader in providing innovative semiconductor solutions. This high-performance, N-channel enhancement mode Field-Effect Transistor (FET) is engineered to deliver outstanding performance in a wide array of applications. It is especially suited for fast switching applications due to its low on-state resistance and high switching speed.

Key Features:

  • Low On-Resistance: The PHP20N06T boasts a low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its fast switching capability, this transistor is perfect for applications that require rapid transitions, such as power converters and motor control circuits.
  • High Thermal Performance: The device is encapsulated in a TO-220 package which is known for its high thermal performance, ensuring reliability and longevity even under high temperature operating conditions.
  • High Avalanche Energy Rating: The transistor can withstand high energy pulses in the avalanche and commutation modes, offering robustness in harsh environments.
  • Logic Level Compatible: It is designed to be driven directly from logic circuits, simplifying the gate drive requirements and reducing the overall system complexity.

Applications:

The versatility of the PHP20N06T makes it an excellent choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Control
  • Power Management Functions
  • Automotive and Industrial Applications

Quality and Reliability:

As with all NXP products, the PHP20N06T is designed to meet the highest standards of quality and reliability. It is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and automotive grade applications. This ensures that customers can rely on this device for their critical applications where performance and durability are paramount.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9651 $53.0805
130+ $0.7919 $102.9470
200+ $0.7672 $153.4400
270+ $0.7424 $200.4480
350+ $0.7177 $251.1950
470+ $0.6434 $302.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess