The PHT6NQ10T is a high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors. This field-effect transistor is specifically engineered to deliver efficient power control and conversion in a compact package, making it an ideal choice for a wide range of applications.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, enabling it to be driven by logic level signals, which simplifies the design of control circuits.
- High-Speed Switching: With its TrenchMOS technology, the PHT6NQ10T offers fast switching speeds, which is beneficial for high-frequency applications.
- High Efficiency: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, contributing to the overall efficiency of the system.
- Robust Thermal Performance: The transistor is encapsulated in a SOT223 package, which provides excellent thermal performance and helps in maintaining stability under high load conditions.
Applications
The versatility of the PHT6NQ10T allows it to be used in various applications, including:
- DC/DC converters
- Power management systems
- Motor control circuits
- Load switching
- Automotive applications
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
3 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
Package
SOT223
With its robust design and efficient performance, the PHT6NQ10T from NXP stands out as a reliable component for designers seeking to optimize their power management systems.