EN
  • EN
  • DE

PK50X256CLL100

Part No PK50X256CLL100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K50
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 18x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number PK50
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346544-PK50X256CLL100
Ultra Librarian 3D Model Ultra Librarian PK50X256CLL100 CAD Model

Description

The NXP PK50X256CLL100 microcontroller is a robust and versatile integrated circuit designed for a wide array of applications. This powerful MCU is part of the Kinetis K series which is known for its exceptional performance, energy efficiency, and feature-rich capabilities. It is an ideal choice for designers who require a high level of integration and processing ability in their embedded systems.

Key Features:

  • Core: ARM Cortex-M4 CPU with DSP and floating-point unit (FPU) running at up to 100 MHz, providing the computational power to handle complex algorithms and signal processing tasks.
  • Memory: Equipped with 256KB of flash memory and 64KB of RAM, the PK50X256CLL100 offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, UART, and CAN modules, making it easy to connect with peripherals and other microcontrollers.
  • Timers and Analog Interfaces: Features multiple 16-bit and 32-bit timers, as well as high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for precise timing and analog signal management.
  • Low Power Consumption: Designed with energy efficiency in mind, it offers multiple power-saving modes to ensure optimal power management in battery-operated devices.
  • Security: Comes with advanced security features, including a cryptographic acceleration unit and a random number generator, to protect sensitive data and ensure secure communications.

Applications:

The NXP PK50X256CLL100 is highly suitable for a range of applications, such as industrial control systems, medical devices, smart meters, and IoT devices. Its high level of integration, coupled with its extensive set of peripherals, makes it a go-to choice for engineers and developers looking to create sophisticated and reliable products.

Package and Quality:

This microcontroller is available in a 100-pin LQFP package, which provides a compact footprint while still offering easy access to the device's full range of I/O options. It is manufactured to meet NXP's high-quality standards, ensuring reliability and performance in demanding environments.

Whether you're developing a complex system or looking for a microcontroller that can handle multitasking with ease, the NXP PK50X256CLL100 stands out as a powerful and dependable choice that can meet the requirements of your next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess