EN
  • EN
  • DE

PLVA2656A/G

Part No PLVA2656A/G
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer NXP
Win Source Part Number 349582-PLVA2656A/G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLVA2656A/G CAD Model

Description

The NXP PLVA2656A/G is a precision low voltage avalanche regulator diode designed to offer a stable voltage reference with a minimal voltage tolerance. This component is part of the PLVA series, which is known for its high-quality performance in voltage regulation applications. The PLVA2656A/G is specifically engineered to maintain a steady 2.56V output, making it an ideal choice for sensitive electronics that require consistent voltage levels for optimal operation.

Key Features

  • Stable Voltage Output: The PLVA2656A/G provides a precise 2.56V reference voltage, which is crucial for maintaining the reliability of electronic circuits.
  • Low Dynamic Impedance: With its low dynamic impedance, the device ensures minimal voltage fluctuation in response to changes in load current or supply voltage, contributing to a stable performance.
  • High Surge Capability: The avalanche breakdown mechanism allows the diode to withstand high surge currents, protecting circuits from voltage spikes and transients.
  • Wide Operating Temperature Range: This component is designed to operate effectively across a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The NXP PLVA2656A/G is suitable for a wide range of applications where voltage regulation is critical. Some of these applications include:

  • Power supply reference
  • Battery chargers
  • Voltage monitoring
  • Energy management systems
  • Automotive electronics

Package and Quality Assurance

The PLVA2656A/G is available in a small, surface-mount package, making it easy to integrate into various circuit designs without requiring significant board space. NXP's commitment to quality ensures that each diode meets stringent industry standards for performance and reliability.

Conclusion

With its precise voltage regulation, robust surge protection, and reliable performance over a wide temperature range, the NXP PLVA2656A/G is an excellent choice for designers looking to enhance the stability and efficiency of their electronic systems. Its compact form factor and compliance with industry standards make it a versatile and dependable component for a multitude of applications.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0874
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess