EN
  • EN
  • DE

PMD5002K

Part No PMD5002K
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description IC MOSFET DRIVER SC-59A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP + Base-Emitter Diode
Applications Gate Driver
Voltage Rating 40V
Current Rating 600mA
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 061959-PMD5002K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMD5002K CAD Model

Description

The NXP PMD5002K is a state-of-the-art semiconductor device designed to cater to the demanding needs of modern electronic systems. As a product from NXP Semiconductors, a leader in the industry, the PMD5002K is built with precision and reliability in mind. This high-performance component is suitable for a wide range of applications, including automotive, industrial, and consumer electronics, where efficiency and durability are critical.

Key Features

  • High Integration: The PMD5002K integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Power Efficiency: Designed with power-saving features, this device ensures optimal performance while minimizing power consumption, making it ideal for energy-sensitive applications.
  • Robustness: NXP's commitment to quality means the PMD5002K is engineered to withstand harsh environments and provide consistent performance over a wide temperature range.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the PMD5002K offers improved performance characteristics compared to previous generations, including faster switching speeds and higher current handling capabilities.

Applications

The versatility of the PMD5002K allows it to be used in various applications, such as:

  • Automotive systems, including engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, including motor control, power management, and sensing applications
  • Consumer electronics, such as smart home devices, wearables, and portable computing

Technical Specifications

The PMD5002K boasts a range of technical specifications that make it a top choice for designers and engineers. These include:

  • Compact packaging for space-constrained applications
  • Compatibility with standard manufacturing processes
  • Stringent quality control measures for high reliability and longevity

Overall, the NXP PMD5002K is a testament to NXP's dedication to innovation and excellence in the semiconductor industry. By choosing the PMD5002K for your next project, you are selecting a product that will deliver outstanding performance, efficiency, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Lowest to $0.3465
Freescale Semiconductor - NXP
Transistor
Need more? Email Us
Diodes Incorporated
PRINTER HEAD DRIVER V-DFN3030-8
Lowest to $0.2275
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.0626
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess