EN
  • EN
  • DE

PMV45EN2

Part No PMV45EN2
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 30 V, N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834068-PMV45EN2
Ultra Librarian 3D Model Ultra Librarian PMV45EN2 CAD Model

Description

Introducing the PMV45EN2 MOSFET from NXP Semiconductors

The PMV45EN2 is a high-performance, energy-efficient MOSFET brought to you by NXP Semiconductors, a leader in the electronic components industry. This MOSFET is designed to cater to a wide range of applications, providing power management solutions that are both reliable and innovative. The PMV45EN2 is an exemplary choice for designers looking to enhance system performance while maintaining energy efficiency in their designs.

Key Features

  • Low On-Resistance: The PMV45EN2 boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Efficiency: Optimized for power efficiency, this MOSFET helps in reducing power losses and enhancing the energy-saving features of various electronic systems.
  • High-Speed Switching: With its fast switching capabilities, the PMV45EN2 is ideal for high-frequency applications, ensuring minimal transition losses and better performance.
  • Robust Thermal Performance: The device is engineered to operate effectively under high thermal conditions, ensuring reliability and longevity even in demanding environments.
  • Small Footprint: Encased in a compact, surface-mount package, the PMV45EN2 is designed to fit into space-constrained applications without compromising on power and performance.

Applications

The versatility of the PMV45EN2 MOSFET makes it suitable for a broad spectrum of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Portable and wireless devices

Product Specifications

The PMV45EN2 is a testament to NXP's commitment to providing advanced semiconductor solutions. With its low threshold voltage, the device ensures easy drive capability, making it compatible with low-voltage logic level circuits. It operates in enhancement mode, which means it requires a positive gate voltage to conduct. The MOSFET's robustness is further exemplified by its ability to handle continuous drain currents and tolerate high pulse currents, making it suitable for a variety of switching applications.

In summary, the PMV45EN2 from NXP Semiconductors is a highly efficient, reliable, and versatile MOSFET that meets the demands of modern electronic applications. Its superior design and performance characteristics make it an essential component for any power management or switching system.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
825+ $0.1215 $100.2375
1,280+ $0.1174 $150.2720
1,835+ $0.1092 $200.3820
2,380+ $0.1051 $250.1380
2,975+ $0.1010 $300.4750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,780 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess