EN
  • EN
  • DE

STB14NF10T4

Part No STB14NF10T4
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 100V - 0.115Ω - 15A - D2PAK/TO-220/TO-220FP Low gate charge STripFET II Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194248-STB14NF10T4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB14NF10T4 CAD Model

Description

The STB14NF10T4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the demanding requirements of a wide range of electronic applications, offering high efficiency and power density.

Key Features

  • Voltage Rating: The STB14NF10T4 has a drain-source voltage (V<sub>DS) of 100V, which makes it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 14A, ensuring robust performance for high-current operations.
  • Low R<sub>DS(on): With an on-resistance of typically 0.11 ohms, this MOSFET offers low conduction losses, contributing to the overall efficiency of the system.
  • Fast Switching: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency applications.
  • Enhanced Durability: Features such as the 100% avalanche tested design ensure reliability and long-term durability, even under stressful conditions.

Applications

The versatility of the STB14NF10T4 allows it to be used in a variety of applications, including:

  • Switching regulators and converters
  • Power management for computer and telecommunications systems
  • Motor control circuits
  • Automotive applications and complex power systems

Package and Quality

The STB14NF10T4 comes in a surface-mount D2PAK package, which is widely used in industry and known for its robustness and thermal performance. STMicroelectronics is committed to high standards of quality, and this product is no exception. It complies with the stringent quality requirements set by the automotive industry, making it an ideal choice for automotive-grade applications.

Environmental Compliance

STMicroelectronics is dedicated to environmental stewardship. The STB14NF10T4 is compliant with RoHS (Restriction of Hazardous Substances) and is designed for eco-friendly operation and recyclability.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess