The NXP PMV48XP is a state-of-the-art, high-performance Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET) designed to meet the demands of modern electronic circuits. This compact semiconductor device is engineered to deliver efficient power management and signal processing capabilities in a wide range of applications.
Key Features
- Low On-Resistance: The PMV48XP boasts an exceptionally low on-resistance, which significantly reduces power losses and improves overall efficiency in electronic circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring that power conversion is both smooth and efficient.
- Enhanced Thermal Performance: The device is encapsulated in a leadless ultra-thin small flat package, which not only saves space but also offers superior thermal performance, making it suitable for high-temperature operations.
- Low Threshold Voltage: The low threshold voltage of the PMV48XP ensures that it can be easily driven by low-voltage control signals, making it compatible with modern microcontrollers and digital logic levels.
Applications
The versatility of the NXP PMV48XP MOSFET allows it to be used across various sectors, including:
- Power Management for portable devices
- DC/DC Converters
- Load Switching
- Battery Management Systems
- Motor Control Circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
4.3A
Power Dissipation (P<sub>D)
1.25W
On-State Resistance (R<sub>DS(on))
54 mΩ
Overall, the NXP PMV48XP is an exceptional choice for designers looking to enhance the efficiency and reliability of their power-sensitive applications. With its advanced features and robust performance, it stands out as a leading solution in the field of power MOSFETs.