EN
  • EN
  • DE

PS32K144UAT0VLHA

Part No PS32K144UAT0VLHA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 112MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 112MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number PS32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-13380
Standard Package 1
Win Source Part Number 1020646-PS32K144UAT0VLHA
Ultra Librarian 3D Model Ultra Librarian PS32K144UAT0VLHA CAD Model

Description

NXP PS32K144UAT0VLHA Microcontroller

The NXP PS32K144UAT0VLHA is a high-performance microcontroller that is part of NXP's S32K1xx series, designed for automotive and industrial applications requiring robust operation and high reliability. This microcontroller is built on the Arm Cortex-M4F processor, which provides efficient computation and signal processing capabilities, making it suitable for a wide range of applications, including motor control, automotive body electronics, sensor fusion, and industrial control systems.

Key Features:

  • Core: Arm Cortex-M4F operating at up to 112 MHz, with Floating Point Unit (FPU) and Memory Protection Unit (MPU).
  • Memory: 256 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and software.
  • Timers: Multiple timing peripherals including Periodic Interrupt Timers, Motor Control Timers, and a Real-Time Clock for versatile timing solutions.
  • Communication Interfaces: CAN, LIN, SPI, I2C, and UART interfaces for versatile connectivity options with other components and systems.
  • Analog Modules: Integrated 12-bit Analog-to-Digital Converters (ADCs), a 12-bit Digital-to-Analog Converter (DAC), and analog comparators for precise analog signal management.
  • Package: 64-pin LQFP package that allows for a compact PCB design and is suitable for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • ISO 26262 Support: Designed to meet the ISO 26262 standard for automotive safety integrity, making it an ideal choice for safety-critical applications.

The NXP PS32K144UAT0VLHA is equipped with a comprehensive suite of development tools and software, including the S32 Design Studio IDE, which supports rapid development and debugging. Additionally, it is supported by a wide range of third-party development tools and software, ensuring seamless integration into existing projects.

With its advanced architecture, rich set of peripherals, and strong support for safety standards, the NXP PS32K144UAT0VLHA microcontroller is a robust and versatile solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess